Key Features
1. 645W Low Noise Power Supply
2. 4x 3.5" SAS / SATA hot-swap drive
bays (with SES2 Support)
3. 2x 5.25" drive bays
4. 1x 9cm PWM Cooling fan
5. 1x 12cm PWM Exhaust fan
6. 7x I/O expansion slots
7. 2x USB ports (2.0 ready)
8. Power switch & 4 LED indicators
9. Locking Bezel
10. Locking Side Panel
Full SES2 support is available with SAS motherboards and other compatible components.
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC733TQ-645 / SC733TQ-645B |
| Product Name | SuperChassis |
| Product Type | Chassis |