Key Features
1. 665W High-efficiency Low Noise
Power Supply
2. 4x 3.5" Fixed Drive Bays
3. 2x 5.25" Drive Bays
4. 1x 92mm Front Thermal Fan
5. 7x Full-height, Full-length
Expansion Slots
6. 2x USB Front Access I/O
7. Power Switch & 4 LED Indicators
8. Locking Side Panel
9. Support High-end Graphics Cards
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC733i-665B |
| Product Name | SuperChassis |
| Product Type | Chassis |