Key Features
1. 465W High-efficiency Low Noise
Power Supply
2. 4 x 3.5" Fixed Drive Bays
3. 2 x 5.25" Drive Bays
4. 7x Full-height, Full-length
Expansion Slots
5. 2x USB Front Access I/O
6. Power Switch & 4 LED Indicators
7. Locking Side Panel
8. Support High-end Graphics Cards
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC733E-465B |
| Product Name | SuperChassis |
| Product Type | Chassis |