Key Features
1. 420W Power Supply
2. 2x 2.5" Internal Drive Bay
3. 3x 40mm 12.5K RPM
Counter-rotating Fans
4. 1x Full-height, Half-length Front I/O
Expansion Slot
5. Power Switch, Reset Button &
5 LED Indicators
6. Front Acess I/O
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC513L-420 / SC513L-420B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |