Key Features
1. 350W High-efficiency Power Supply
Gold Level (80 Plus)
2. 2x 3.5" Internal Drive Bays
3. 1x Slim DVD-ROM Drive (optional)
4. 2x Counter-rotating Fans
5. 1x I/O Expansion Slot
6. Power Switch, Reset, and
5x LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC512F-350B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |