Supermicro Computer, Inc. SuperChassis SC510-200B

Description
Key Features 1. 200W High-Efficiency Low Noise Power Supply 2. 1x 3.5" Internal Drive Bay 3. OR Up to 4x 2.5" Internal Drive Bays (Optional) 4. OR 1x Full-height, Half-length PCI Expansion Slot (Optional) 5. OR up to 2x 2.5" (with single retention bracket) and 1x FH, HL PCi 6. 1x 8500 RPM Cooling Fan 7. Power Switch, Reset Button & 5 LED Indicators
Description
Key Features 1. 200W High-Efficiency Low Noise Power Supply 2. 1x 3.5" Internal Drive Bay 3. OR Up to 4x 2.5" Internal Drive Bays (Optional) 4. OR 1x Full-height, Half-length PCI Expansion Slot (Optional) 5. OR up to 2x 2.5" (with single retention bracket) and 1x FH, HL PCi 6. 1x 8500 RPM Cooling Fan 7. Power Switch, Reset Button & 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC510-200B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC510-200B
SuperChassis SC510-200B
Key Features 1. 200W High-Efficiency Low Noise Power Supply 2. 1x 3.5" Internal Drive Bay 3. OR Up to 4x 2.5" Internal Drive Bays (Optional) 4. OR 1x Full-height, Half-length PCI Expansion Slot (Optional) 5. OR up to 2x 2.5" (with single retention bracket) and 1x FH, HL PCi 6. 1x 8500 RPM Cooling Fan 7. Power Switch, Reset Button & 5 LED Indicators

Key Features

1. 200W High-Efficiency Low Noise
Power Supply

2. 1x 3.5" Internal Drive Bay

3. OR Up to 4x 2.5" Internal Drive Bays
(Optional)

4. OR 1x Full-height, Half-length PCI
Expansion Slot (Optional)

5. OR up to 2x 2.5" (with single retention
bracket) and 1x FH, HL PCi

6. 1x 8500 RPM Cooling Fan

7. Power Switch, Reset Button &
5 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC510-200B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC826E16-R1200UB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details