Supermicro Computer, Inc. SuperChassis SC503L-200B

Description
Key Features 1. Mini 1U Chassis optimized for Intel® Atom™ Platform 2. 200W Low Noise Power Supply 3. Front I/O Ports 4. 1x 3.5" Internal Drive Bay 5. OR 2x 2.5" Internal Drive Bay (opt.) 6. OR 1x Full-height, Half-length PCI (opt.) 7. OR 1x 2.5" Internal Drive & 1x FH, HL PCI 8. Power Switch, Reset Button & 5 LED Indicators
Description
Key Features 1. Mini 1U Chassis optimized for Intel® Atom™ Platform 2. 200W Low Noise Power Supply 3. Front I/O Ports 4. 1x 3.5" Internal Drive Bay 5. OR 2x 2.5" Internal Drive Bay (opt.) 6. OR 1x Full-height, Half-length PCI (opt.) 7. OR 1x 2.5" Internal Drive & 1x FH, HL PCI 8. Power Switch, Reset Button & 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC503L-200B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC503L-200B
SuperChassis SC503L-200B
Key Features 1. Mini 1U Chassis optimized for Intel® Atom™ Platform 2. 200W Low Noise Power Supply 3. Front I/O Ports 4. 1x 3.5" Internal Drive Bay 5. OR 2x 2.5" Internal Drive Bay (opt.) 6. OR 1x Full-height, Half-length PCI (opt.) 7. OR 1x 2.5" Internal Drive & 1x FH, HL PCI 8. Power Switch, Reset Button & 5 LED Indicators

Key Features

1. Mini 1U Chassis optimized for
Intel® Atom™ Platform

2. 200W Low Noise Power Supply

3. Front I/O Ports

4. 1x 3.5" Internal Drive Bay

5. OR 2x 2.5" Internal Drive Bay (opt.)

6. OR 1x Full-height, Half-length PCI (opt.)

7. OR 1x 2.5" Internal Drive &
1x FH, HL PCI

8. Power Switch, Reset Button &
5 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC503L-200B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020BP-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC513F-260 / SC513F-260B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details