Supermicro Computer, Inc. SuperChassis SC512F-520 / SC512F-520B

Description
Key Features 1. 520W High-efficiency Power Supply 2. 1x 3.5" Internal Drive Bay 3. 1x Slim DVD-ROM Drive 4. 3x Counter-rotating Fans 5. 1x I/O Expansion Slot 6. 2x Front USB Ports 7. Power Switch, Reset, and 5x LED Indicators
Description
Key Features 1. 520W High-efficiency Power Supply 2. 1x 3.5" Internal Drive Bay 3. 1x Slim DVD-ROM Drive 4. 3x Counter-rotating Fans 5. 1x I/O Expansion Slot 6. 2x Front USB Ports 7. Power Switch, Reset, and 5x LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 520W High-efficiency Power Supply 2. 1x 3.5" Internal Drive Bay 3. 1x Slim DVD-ROM Drive 4. 3x Counter-rotating Fans 5. 1x I/O Expansion Slot 6. 2x Front USB Ports 7. Power Switch, Reset, and 5x LED Indicators

Key Features

1. 520W High-efficiency Power Supply

2. 1x 3.5" Internal Drive Bay

3. 1x Slim DVD-ROM Drive

4. 3x Counter-rotating Fans

5. 1x I/O Expansion Slot

6. 2x Front USB Ports

7. Power Switch, Reset, and
5x LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC512F-520 / SC512F-520B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Managed Modular 1-slot Media Converter Chassis, AC Power w/o power cord - IMC-711-AC - Advantech
Specs
Product Type Chassis
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Height 1.5 inch (38.1 mm)
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC743T-650 / SC743T-650B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details