Supermicro Computer, Inc. SuperChassis SC503-200B

Description
Key Features 1. 200W High-Efficiency Low Noise Power Supply 2. Front I/O Ports 3. 1x 3.5" Internal Drive Bay 4. OR 2x 2.5" Internal Drive Bay (Optional) 5. OR 1x Full-height, Half-length PCI Expansion Slot (Optional) 6. OR 1x 2.5" Internal Drive & 1x FH, HL PCI 7. Power Switch, Reset Button & 5 LED Indicators
Description
Key Features 1. 200W High-Efficiency Low Noise Power Supply 2. Front I/O Ports 3. 1x 3.5" Internal Drive Bay 4. OR 2x 2.5" Internal Drive Bay (Optional) 5. OR 1x Full-height, Half-length PCI Expansion Slot (Optional) 6. OR 1x 2.5" Internal Drive & 1x FH, HL PCI 7. Power Switch, Reset Button & 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC503-200B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC503-200B
SuperChassis SC503-200B
Key Features 1. 200W High-Efficiency Low Noise Power Supply 2. Front I/O Ports 3. 1x 3.5" Internal Drive Bay 4. OR 2x 2.5" Internal Drive Bay (Optional) 5. OR 1x Full-height, Half-length PCI Expansion Slot (Optional) 6. OR 1x 2.5" Internal Drive & 1x FH, HL PCI 7. Power Switch, Reset Button & 5 LED Indicators

Key Features

1. 200W High-Efficiency Low Noise
Power Supply

2. Front I/O Ports

3. 1x 3.5" Internal Drive Bay

4. OR 2x 2.5" Internal Drive Bay (Optional)

5. OR 1x Full-height, Half-length PCI
Expansion Slot (Optional)

6. OR 1x 2.5" Internal Drive &
1x FH, HL PCI

7. Power Switch, Reset Button &
5 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC503-200B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC812L-420 / SC812L-420B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details