Supermicro Computer, Inc. SuperChassis SC502-200B

Description
Key Features 1. 200W High-Efficiency Low Noise Power Supply 2. 1x 3.5" Internal Drive Bay 3. OR 2x 2.5" Internal Drive Bay (Optional) 4. OR 1x Full-height, Half-length PCI Expansion Slot (Optional) 5. OR 1x 2.5" Internal Drive & 1x FH, HL PCI 6. Power Switch, Reset Button & 5 LED Indicators
Description
Key Features 1. 200W High-Efficiency Low Noise Power Supply 2. 1x 3.5" Internal Drive Bay 3. OR 2x 2.5" Internal Drive Bay (Optional) 4. OR 1x Full-height, Half-length PCI Expansion Slot (Optional) 5. OR 1x 2.5" Internal Drive & 1x FH, HL PCI 6. Power Switch, Reset Button & 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC502-200B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC502-200B
SuperChassis SC502-200B
Key Features 1. 200W High-Efficiency Low Noise Power Supply 2. 1x 3.5" Internal Drive Bay 3. OR 2x 2.5" Internal Drive Bay (Optional) 4. OR 1x Full-height, Half-length PCI Expansion Slot (Optional) 5. OR 1x 2.5" Internal Drive & 1x FH, HL PCI 6. Power Switch, Reset Button & 5 LED Indicators

Key Features

1. 200W High-Efficiency Low Noise
Power Supply

2. 1x 3.5" Internal Drive Bay

3. OR 2x 2.5" Internal Drive Bay (Optional)

4. OR 1x Full-height, Half-length PCI
Expansion Slot (Optional)

5. OR 1x 2.5" Internal Drive &
1x FH, HL PCI

6. Power Switch, Reset Button &
5 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC502-200B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC213LT-563LPB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details