Key Features
1. 560W High-efficiency Power Supply
80 PLUS, Gold Level Certified
2. 8x Hot-swap 2.5" SAS/SATA HDD
bays
3. 1x Full-height AOC expansion slot
4. 4x 40x28mm high-efficiency fans
(6x fans maximum)
5. Supports motherboard size up to:
13.68" (347mm) x 10.5" (267mm)
6. Optimized for DP (low power) and UP
motherboards
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC113MTQ-563CB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |