Key Features
• High-Availability
• Extremely High Storage Capacity
1. Extra High-Density 4U Storage Chassis
2. High-Availability Features: Redundant,
Hot-pluggable cooling system, Power
Supplies, Hot-swap drives
3. Redundant (1+1) 1400W Gold Level
power supply with PMBus function
4. 72x (48 front + 24 rear) 2.5" HDD bays
E16: Single Expander chip supports
SAS2 (6Gb/s)
5. Expansion slots:
4x Full-height + 3x Low-profile (UIO)
6. 7x 8cm (middle) Hot-swap cooling
fans, redundant cooling
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC417E16-R1400UB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 4U |