Supermicro Computer, Inc. SuperChassis SC216E1-R900UB

Description
Key Features 1. 2U High Density 2.5" HDD Chassis 24x 2.5" Hot-swap SAS/SATA HD bays 2. 1+1 900W Redundant Power Supply 3. 3Gb/s SAS Expander 4. Mini-I-pass (SFF 8087) Connectivity 5. 4x Full-height expansion slots 3x Low-Profile Expansion Slots 6. Power Switch & 6 LED Indicators
Description
Key Features 1. 2U High Density 2.5" HDD Chassis 24x 2.5" Hot-swap SAS/SATA HD bays 2. 1+1 900W Redundant Power Supply 3. 3Gb/s SAS Expander 4. Mini-I-pass (SFF 8087) Connectivity 5. 4x Full-height expansion slots 3x Low-Profile Expansion Slots 6. Power Switch & 6 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC216E1-R900UB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC216E1-R900UB
SuperChassis SC216E1-R900UB
Key Features 1. 2U High Density 2.5" HDD Chassis 24x 2.5" Hot-swap SAS/SATA HD bays 2. 1+1 900W Redundant Power Supply 3. 3Gb/s SAS Expander 4. Mini-I-pass (SFF 8087) Connectivity 5. 4x Full-height expansion slots 3x Low-Profile Expansion Slots 6. Power Switch & 6 LED Indicators

Key Features

1. 2U High Density 2.5" HDD Chassis
24x 2.5" Hot-swap SAS/SATA HD bays

2. 1+1 900W Redundant Power Supply

3. 3Gb/s SAS Expander

4. Mini-I-pass (SFF 8087) Connectivity

5. 4x Full-height expansion slots
3x Low-Profile Expansion Slots

6. Power Switch & 6 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC216E1-R900UB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) - MIC-3042BE - Advantech
Specs
Form Factor 6U x 160mm (B-Size)
Number of Fans 2
View Details
SuperChassis - SC113TQ-R700UB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details