Supermicro Computer, Inc. SuperChassis SC213LT-563UB

Description
Key Features 1. Versatile, Cost-effective UIO Server Chassis 2. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified 3. 8x 2.5" Hot-swap SAS/SATA HD Bays 4. 3x 80mm high-performance, high-quality PWM fans 5. Adjustable Air Shroud to Fit various Platforms 6. With Universal I/O (UIO) Card: 3x Full-height, Full-length I/O 3x Low-Profile Expansion Slots Without Universal I/O (UIO) Card: 4x Full-height, Full-length I/O 3x Low-Profile Expansion Slots
Description
Key Features 1. Versatile, Cost-effective UIO Server Chassis 2. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified 3. 8x 2.5" Hot-swap SAS/SATA HD Bays 4. 3x 80mm high-performance, high-quality PWM fans 5. Adjustable Air Shroud to Fit various Platforms 6. With Universal I/O (UIO) Card: 3x Full-height, Full-length I/O 3x Low-Profile Expansion Slots Without Universal I/O (UIO) Card: 4x Full-height, Full-length I/O 3x Low-Profile Expansion Slots

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC213LT-563UB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC213LT-563UB
SuperChassis SC213LT-563UB
Key Features 1. Versatile, Cost-effective UIO Server Chassis 2. 560W High-efficiency Power Supply 80 PLUS, Gold Level Certified 3. 8x 2.5" Hot-swap SAS/SATA HD Bays 4. 3x 80mm high-performance, high-quality PWM fans 5. Adjustable Air Shroud to Fit various Platforms 6. With Universal I/O (UIO) Card: 3x Full-height, Full-length I/O 3x Low-Profile Expansion Slots Without Universal I/O (UIO) Card: 4x Full-height, Full-length I/O 3x Low-Profile Expansion Slots

Key Features

1. Versatile, Cost-effective UIO Server
Chassis

2. 560W High-efficiency Power Supply
80 PLUS, Gold Level Certified

3. 8x 2.5" Hot-swap SAS/SATA HD Bays

4. 3x 80mm high-performance,
high-quality PWM fans

5. Adjustable Air Shroud to Fit various
Platforms

6. With Universal I/O (UIO) Card:
3x Full-height, Full-length I/O
3x Low-Profile Expansion Slots

Without Universal I/O (UIO) Card:
4x Full-height, Full-length I/O
3x Low-Profile Expansion Slots

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC213LT-563UB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) - MIC-3042BE - Advantech
Specs
Form Factor 6U x 160mm (B-Size)
Number of Fans 2
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
SuperChassis - SC826TQ-R800LPV / SC826TQ-R800LPB - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details