Supermicro Computer, Inc. SuperChassis SC213A-R900LPB

Description
Key Features 1. 900W Redundant High-efficiency Power Supply 2. 16x 2.5" Hot-swap SAS/SATA HD Bays 3. 1x Slim DVD-ROM Drive 2x USB + 1x COM port 4. Mini-I-pass Connectivity 5. 7x Low-profile Expansion Slot 6. Power Switch & 6x LED Indicators
Description
Key Features 1. 900W Redundant High-efficiency Power Supply 2. 16x 2.5" Hot-swap SAS/SATA HD Bays 3. 1x Slim DVD-ROM Drive 2x USB + 1x COM port 4. Mini-I-pass Connectivity 5. 7x Low-profile Expansion Slot 6. Power Switch & 6x LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC213A-R900LPB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC213A-R900LPB
SuperChassis SC213A-R900LPB
Key Features 1. 900W Redundant High-efficiency Power Supply 2. 16x 2.5" Hot-swap SAS/SATA HD Bays 3. 1x Slim DVD-ROM Drive 2x USB + 1x COM port 4. Mini-I-pass Connectivity 5. 7x Low-profile Expansion Slot 6. Power Switch & 6x LED Indicators

Key Features

1. 900W Redundant High-efficiency
Power Supply

2. 16x 2.5" Hot-swap SAS/SATA HD Bays

3. 1x Slim DVD-ROM Drive
2x USB + 1x COM port

4. Mini-I-pass Connectivity

5. 7x Low-profile Expansion Slot

6. Power Switch & 6x LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC213A-R900LPB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000BP-00F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
6-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support - AMC-262 - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Wall-mounted
Height 10 inch (254 mm)
View Details