Aaeon Systems Inc. 6-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support AMC-262

Description
Applications Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 6-Slot Wallmount Chassis 6-Slot ISA/ PICMG Bus Passive Backplanes Standard PS2 Power Supply Up To 400W Front Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1 Front Panel 5.25" Disk Drive Bay For CD-ROM x 1 Internal 3.5" Disk Drive Bays For Hard Disk x 2 USB Port x 2 On Front Panel
Description
Applications Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 6-Slot Wallmount Chassis 6-Slot ISA/ PICMG Bus Passive Backplanes Standard PS2 Power Supply Up To 400W Front Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1 Front Panel 5.25" Disk Drive Bay For CD-ROM x 1 Internal 3.5" Disk Drive Bays For Hard Disk x 2 USB Port x 2 On Front Panel

Suppliers

Company
Product
Description
Supplier Links
6-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support - AMC-262 - Aaeon Systems Inc.
Brea, CA, USA
6-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support
AMC-262
6-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support AMC-262
Applications Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 6-Slot Wallmount Chassis 6-Slot ISA/ PICMG Bus Passive Backplanes Standard PS2 Power Supply Up To 400W Front Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1 Front Panel 5.25" Disk Drive Bay For CD-ROM x 1 Internal 3.5" Disk Drive Bays For Hard Disk x 2 USB Port x 2 On Front Panel

Applications

  • Industrial Automation
  • Factory Automation
  • Control Box
  • Transportation
  • Banking machine
  • ITS
  • HMI
  • Workstation

Features

  • 6-Slot Wallmount Chassis
  • 6-Slot ISA/ PICMG Bus Passive Backplanes
  • Standard PS2 Power Supply Up To 400W
  • Front Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1
  • Front Panel 5.25" Disk Drive Bay For CD-ROM x 1
  • Internal 3.5" Disk Drive Bays For Hard Disk x 2
  • USB Port x 2 On Front Panel
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Industrial Chassis and Card Cages
Product Number AMC-262
Product Name 6-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/Wallmount Chassis for MicroATX Motherboard - IPC-5122-00B - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Internal 3.5" Drive Bays 1
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
7-Slot Wallmount Chassis, Industrial Main Board Support - AMC-280M - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Wall-mounted
Height 13 inch (330 mm)
View Details