Key Features
1. 560W High-efficiency Power Supply
80 PLUS, Gold Level Certified
2. 8x Hot-swap 2.5" SAS/SATA HDD tray
3. Expansion slots: 1x Low-profile and
2x Full-height slots
4. 4x 40x56mm counter-rotating fans
5. Supports motherboard sizes
12" x 13" E-ATX & 13.68" x 13"
6. Optimized for UIO motherboards
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC113TQ-563UB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |