Key Features
1. 360W high-efficiency power supply
80 PLUS Silver Level
2. 4x Hot-swap 2.5" SAS / SATA
HDD trays
3. 2x Full-height & 1x Low-profile
AOC expansion slot
4. 3x 40x28mm 13K RPM 4-pin PWM fans
5. Supports UIO form factor motherboard
with maximum size of 12" x 13"
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC111LT-360UB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |