Supermicro Computer, Inc. SuperChassis SC837E26-RJBOD1

Description
Key Features • High-Availability • Extremely High Storage Capacity 1. Cost-effective High-density 3U JBOD chassis solution: Total 28x (16 front + 12 rear) 3.5" Hot-swap HDD bays; 6Gb/s SAS2 Expander Backplane 2. Cost effective HDD Backplane design: Dual expander chip for front/rear HDDs Dual (E26) expander solution 3. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives, and Redundant Expander Backplane 4. Redundant 1620W Platinum Level power supplies 5. 3x 8cm Hot-swap cooling fans, redundant cooling
Description
Key Features • High-Availability • Extremely High Storage Capacity 1. Cost-effective High-density 3U JBOD chassis solution: Total 28x (16 front + 12 rear) 3.5" Hot-swap HDD bays; 6Gb/s SAS2 Expander Backplane 2. Cost effective HDD Backplane design: Dual expander chip for front/rear HDDs Dual (E26) expander solution 3. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives, and Redundant Expander Backplane 4. Redundant 1620W Platinum Level power supplies 5. 3x 8cm Hot-swap cooling fans, redundant cooling

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC837E26-RJBOD1 - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC837E26-RJBOD1
SuperChassis SC837E26-RJBOD1
Key Features • High-Availability • Extremely High Storage Capacity 1. Cost-effective High-density 3U JBOD chassis solution: Total 28x (16 front + 12 rear) 3.5" Hot-swap HDD bays; 6Gb/s SAS2 Expander Backplane 2. Cost effective HDD Backplane design: Dual expander chip for front/rear HDDs Dual (E26) expander solution 3. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives, and Redundant Expander Backplane 4. Redundant 1620W Platinum Level power supplies 5. 3x 8cm Hot-swap cooling fans, redundant cooling

Key Features
• High-Availability
• Extremely High Storage Capacity

1. Cost-effective High-density 3U JBOD
chassis solution: Total 28x (16 front
+ 12 rear) 3.5" Hot-swap HDD bays;
6Gb/s SAS2 Expander Backplane

2. Cost effective HDD Backplane design:
Dual expander chip for front/rear HDDs
Dual (E26) expander solution

3. High-Availability Features: Redundant,
Hot-pluggable cooling system, Power
Supplies, Hot-swap drives, and
Redundant Expander Backplane

4. Redundant 1620W Platinum Level
power supplies

5. 3x 8cm Hot-swap cooling fans,
redundant cooling

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC837E26-RJBOD1
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U 15-Slot Rackmount Chassis with Front-Accessible Fan - IPC-610BP-00LD - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
SuperChassis - SC836A-R1200B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
View Details