Supermicro Computer, Inc. SuperChassis SC111LT-330CB

Description
Key Features 1. Cost effective Solutions 2. 330W High-efficiency power supply 80 PLUS Gold Level 3. 4x Hot-swap 2.5" SAS / SATA HDD trays 4. 1x Full-height, full-length expansion slot 5. 3x 40x28mm 13K RPM 4-pin PWM fans 6. Flexible fan location for different motherboard size support
Description
Key Features 1. Cost effective Solutions 2. 330W High-efficiency power supply 80 PLUS Gold Level 3. 4x Hot-swap 2.5" SAS / SATA HDD trays 4. 1x Full-height, full-length expansion slot 5. 3x 40x28mm 13K RPM 4-pin PWM fans 6. Flexible fan location for different motherboard size support

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC111LT-330CB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC111LT-330CB
SuperChassis SC111LT-330CB
Key Features 1. Cost effective Solutions 2. 330W High-efficiency power supply 80 PLUS Gold Level 3. 4x Hot-swap 2.5" SAS / SATA HDD trays 4. 1x Full-height, full-length expansion slot 5. 3x 40x28mm 13K RPM 4-pin PWM fans 6. Flexible fan location for different motherboard size support

Key Features

1. Cost effective Solutions

2. 330W High-efficiency power supply
80 PLUS Gold Level

3. 4x Hot-swap 2.5" SAS / SATA
HDD trays

4. 1x Full-height, full-length expansion slot

5. 3x 40x28mm 13K RPM 4-pin PWM fans

6. Flexible fan location for different
motherboard size support

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC111LT-330CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

2U 6-Slot Rackmount Chassis with Front USB and PS/2 Interfaces - ACP-2000EBP-00C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC813T+-500 / SC813T+-500B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details