Supermicro Computer, Inc. PDSM4 PDSM4

Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Intel® E7230 (Mukilteo) Chipset 3. Up to 8GB unbuffered ECC / non-ECC DDR2 667/533/400 SDRAM 4. Adaptec AIC-7901 Single Channel Ultra320 SCSI 5. 1x Intel® 82573L PCI-e Gigabit LAN 1x Intel® 82573V PCI-e Gigabit LAN 6. Built-in SATA Controller 4x SATA (3Gbps) Drive Support 7. 1 (x4) PCI-Express 2x 64-bit 133MHz PCI-X 2x 64-bit 100MHz PCI-X 8. On board ATI Rage XL VGA 9. IPMI 2.0 (with 3rd LAN optional)
Datasheet
Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Intel® E7230 (Mukilteo) Chipset 3. Up to 8GB unbuffered ECC / non-ECC DDR2 667/533/400 SDRAM 4. Adaptec AIC-7901 Single Channel Ultra320 SCSI 5. 1x Intel® 82573L PCI-e Gigabit LAN 1x Intel® 82573V PCI-e Gigabit LAN 6. Built-in SATA Controller 4x SATA (3Gbps) Drive Support 7. 1 (x4) PCI-Express 2x 64-bit 133MHz PCI-X 2x 64-bit 100MHz PCI-X 8. On board ATI Rage XL VGA 9. IPMI 2.0 (with 3rd LAN optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDSM4 - PDSM4 - Supermicro Computer, Inc.
San Jose, CA, USA
PDSM4
PDSM4
PDSM4 PDSM4
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Intel® E7230 (Mukilteo) Chipset 3. Up to 8GB unbuffered ECC / non-ECC DDR2 667/533/400 SDRAM 4. Adaptec AIC-7901 Single Channel Ultra320 SCSI 5. 1x Intel® 82573L PCI-e Gigabit LAN 1x Intel® 82573V PCI-e Gigabit LAN 6. Built-in SATA Controller 4x SATA (3Gbps) Drive Support 7. 1 (x4) PCI-Express 2x 64-bit 133MHz PCI-X 2x 64-bit 100MHz PCI-X 8. On board ATI Rage XL VGA 9. IPMI 2.0 (with 3rd LAN optional)

Key Features

1. Intel® Pentium® D, Pentium® 4
Extreme Edition, Pentium 4, Pentium
Extreme Edition & Celeron D
in LGA775 Package(FSB 1066/800/533)

2. Intel® E7230 (Mukilteo) Chipset

3. Up to 8GB unbuffered ECC / non-ECC
DDR2 667/533/400 SDRAM

4. Adaptec AIC-7901 Single Channel
Ultra320 SCSI

5. 1x Intel® 82573L PCI-e Gigabit LAN
1x Intel® 82573V PCI-e Gigabit LAN

6. Built-in SATA Controller
4x SATA (3Gbps) Drive Support

7. 1 (x4) PCI-Express
2x 64-bit 133MHz PCI-X
2x 64-bit 100MHz PCI-X

8. On board ATI Rage XL VGA

9. IPMI 2.0 (with 3rd LAN optional)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number PDSM4
Product Name PDSM4
Unlock Full Specs
to access all available technical data

Similar Products

8th Gen Intel® Core™ Processor BGA 1528 - AIMB-233G2-U3A1E - Advantech
Specs
Processor / CPU Onboard CPU
Chipset Based on motherboard
Form Factor ITX / MiniITX
View Details
DN2800MT - Mini-ITX Industrial Motherboard with Intel NM10 Express Chipset and Intel Atom N2800 Processor - 2802800 - Global American, Inc.
Specs
Processor / CPU Intel® AtomTM
CPU Socket Embedded
Chipset INTEL
View Details
Mini-ITX Atom N270 Slim Type Industrial Motherboard - CEX-i2705 - Computer Express L.L.C.
Specs
Processor / CPU Intel® AtomTM
Chipset 1 x Realtek RTL8111C
Bus / Standard PCI
View Details
 - IPC-MP742 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
Chipset INTEL
Processor Speed 1.8 to 3.3 GHz
View Details