Supermicro Computer, Inc. X6DHE-G X6DHE-G

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. 2x Intel® 82541GI Single-port Gigabit Ethernet Controllers 5. 2x SATA Ports via 6300ESB SATA Controller 6. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 7. ATI RageXL 8MB Graphics 8. IPMI 2.0 Socket
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. 2x Intel® 82541GI Single-port Gigabit Ethernet Controllers 5. 2x SATA Ports via 6300ESB SATA Controller 6. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 7. ATI RageXL 8MB Graphics 8. IPMI 2.0 Socket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DHE-G - X6DHE-G - Supermicro Computer, Inc.
San Jose, CA, USA
X6DHE-G
X6DHE-G
X6DHE-G X6DHE-G
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. 2x Intel® 82541GI Single-port Gigabit Ethernet Controllers 5. 2x SATA Ports via 6300ESB SATA Controller 6. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 7. ATI RageXL 8MB Graphics 8. IPMI 2.0 Socket

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7520 (Lindenhurst) Chipset

3. Up to 16GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

4. 2x Intel® 82541GI Single-port Gigabit
Ethernet Controllers

5. 2x SATA Ports via 6300ESB
SATA Controller

6. 2 (x8) PCI-Express,
1x 64-bit 133MHz PCI-X,
2x 64-bit 100MHz PCI-X,
1x 32-bit 33MHz PCI

7. ATI RageXL 8MB Graphics

8. IPMI 2.0 Socket

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DHE-G
Product Name X6DHE-G
Unlock Full Specs
to access all available technical data

Similar Products

12th/13th/14th Gen Intel® Core™ Processor LGA1700 - AIMB-208HF-LAA1 - Advantech
Specs
Processor / CPU Intel® 12th & 13th Generation Core™ I processor
Chipset INTEL; Intel® UHD Graphics 770
Memory 64 GB
View Details
 - IMBI-Q57 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel 32nm Core i5/i3, 45nm Core i7/i5
Chipset INTEL
Bus / Standard Multiple Extended Bus with Golden Finger
View Details
5.25
American Portwell Technology Inc.
Specs
Processor / CPU Intel Pentium M or Celeron M
CPU Socket FC-PGA 479
Chipset INTEL
View Details