Supermicro Computer, Inc. P8SGA P8SGA

Description
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Intel® 915G (Grantsdale) Chipset & integrated 3rd gen. gfx onboard video 3. Up to 4GB dual channel unbuffered, non-ECC DDR 400/333 SDRAM 4. 1x Intel® 82541GI Gigabit LAN Port & 6 USB hi-speed 2.0 ports 5. Built-in SATA Controller 4x SATA Drive Support 6. 1 (x16) & 3 (x1) PCI-Express 3x 32-bit 33MHz PCI 7. High Quality Audio, 6-channel sound
Datasheet
Description
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Intel® 915G (Grantsdale) Chipset & integrated 3rd gen. gfx onboard video 3. Up to 4GB dual channel unbuffered, non-ECC DDR 400/333 SDRAM 4. 1x Intel® 82541GI Gigabit LAN Port & 6 USB hi-speed 2.0 ports 5. Built-in SATA Controller 4x SATA Drive Support 6. 1 (x16) & 3 (x1) PCI-Express 3x 32-bit 33MHz PCI 7. High Quality Audio, 6-channel sound
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P8SGA - P8SGA - Supermicro Computer, Inc.
San Jose, CA, USA
P8SGA
P8SGA
P8SGA P8SGA
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Intel® 915G (Grantsdale) Chipset & integrated 3rd gen. gfx onboard video 3. Up to 4GB dual channel unbuffered, non-ECC DDR 400/333 SDRAM 4. 1x Intel® 82541GI Gigabit LAN Port & 6 USB hi-speed 2.0 ports 5. Built-in SATA Controller 4x SATA Drive Support 6. 1 (x16) & 3 (x1) PCI-Express 3x 32-bit 33MHz PCI 7. High Quality Audio, 6-channel sound

Key Features

1. Intel® Pentium® 4 LGA775 Package
800MHz FSB, Celeron® 533MHz FSB

2. Intel® 915G (Grantsdale) Chipset &
integrated 3rd gen. gfx onboard video

3. Up to 4GB dual channel unbuffered,
non-ECC DDR 400/333 SDRAM

4. 1x Intel® 82541GI Gigabit LAN Port &
6 USB hi-speed 2.0 ports

5. Built-in SATA Controller
4x SATA Drive Support

6. 1 (x16) & 3 (x1) PCI-Express
3x 32-bit 33MHz PCI

7. High Quality Audio, 6-channel sound

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number P8SGA
Product Name P8SGA
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP532R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details
Industrial ATX Motherboard - RUBY-9911VG2A - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® Core™2 Duo; Intel® Core™2 Quad
CPU Socket LGA Socket
Chipset INTEL
View Details