Supermicro Computer, Inc. P4SBR P4SBR

Description
Key Features 1. Intel® Pentium® 4 Support up to 2.4 GHz 2. Intel® 845 Chipset 3. Up to 3GB PC133/100 SDRAM 4. Dual Intel® 82559 10/100 Ethernet Controllers 5. Adaptec AIC-7899W Dual-Channel Ultra160 SCSI 6. 5 x 32-bit 33MHz PCI (5V) slots 7. ATI RageXL 8MB PCI Graphic Controller
Datasheet
Description
Key Features 1. Intel® Pentium® 4 Support up to 2.4 GHz 2. Intel® 845 Chipset 3. Up to 3GB PC133/100 SDRAM 4. Dual Intel® 82559 10/100 Ethernet Controllers 5. Adaptec AIC-7899W Dual-Channel Ultra160 SCSI 6. 5 x 32-bit 33MHz PCI (5V) slots 7. ATI RageXL 8MB PCI Graphic Controller
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P4SBR - P4SBR - Supermicro Computer, Inc.
San Jose, CA, USA
P4SBR
P4SBR
P4SBR P4SBR
Key Features 1. Intel® Pentium® 4 Support up to 2.4 GHz 2. Intel® 845 Chipset 3. Up to 3GB PC133/100 SDRAM 4. Dual Intel® 82559 10/100 Ethernet Controllers 5. Adaptec AIC-7899W Dual-Channel Ultra160 SCSI 6. 5 x 32-bit 33MHz PCI (5V) slots 7. ATI RageXL 8MB PCI Graphic Controller

Key Features

1. Intel® Pentium® 4 Support up to 2.4 GHz

2. Intel® 845 Chipset

3. Up to 3GB PC133/100 SDRAM

4. Dual Intel® 82559 10/100 Ethernet Controllers

5. Adaptec AIC-7899W Dual-Channel Ultra160 SCSI

6. 5 x 32-bit 33MHz PCI (5V) slots

7. ATI RageXL 8MB PCI Graphic Controller

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number P4SBR
Product Name P4SBR
Unlock Full Specs
to access all available technical data

Similar Products

12th/13th/14th Gen Intel® Core™ Processor LGA1700 - AIMB-208HL-LAA1 - Advantech
Specs
Processor / CPU Intel® 12th & 13th Generation Core™ I processor
Chipset INTEL; Intel® UHD Graphics 770
Memory 64 GB
View Details
VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
Embedded Motherboard - ETX-NANO-104 - ACCES I/O Products, Inc.
ACCES I/O Products, Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Bus / Standard PC/104
Power Connectors ATX
View Details
H8DA8 - H8DA8-2 - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details