Supermicro Computer, Inc. H8SSP-i H8SSP-i

Description
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT2000 / ServerWorks HT1000 Chipset 3. Up to 8GB DDR 400 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 16GB DDR 266 SDRAM 4. Dual-port Gigabit ServerWorks HT2000 LAN / Ethernet Controller 5. Up to 4 SATA drives via HT1000 with RAID 0, 1, 10 support 6. 1 PCI-Express (x8) OR 64-bit 133MHz Full-height / length PCI-X Slot 7. 1 PCI-Express (x8) OR 64-bit 100MHz Low-Profile PCI-X Slot 8. ATI RageXL 8MB Graphics & VGA port 9. 1U IPMI 2.0 Support with optional 3rd LAN
Datasheet
Description
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT2000 / ServerWorks HT1000 Chipset 3. Up to 8GB DDR 400 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 16GB DDR 266 SDRAM 4. Dual-port Gigabit ServerWorks HT2000 LAN / Ethernet Controller 5. Up to 4 SATA drives via HT1000 with RAID 0, 1, 10 support 6. 1 PCI-Express (x8) OR 64-bit 133MHz Full-height / length PCI-X Slot 7. 1 PCI-Express (x8) OR 64-bit 100MHz Low-Profile PCI-X Slot 8. ATI RageXL 8MB Graphics & VGA port 9. 1U IPMI 2.0 Support with optional 3rd LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H8SSP-i - H8SSP-i - Supermicro Computer, Inc.
San Jose, CA, USA
H8SSP-i
H8SSP-i
H8SSP-i H8SSP-i
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT2000 / ServerWorks HT1000 Chipset 3. Up to 8GB DDR 400 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 16GB DDR 266 SDRAM 4. Dual-port Gigabit ServerWorks HT2000 LAN / Ethernet Controller 5. Up to 4 SATA drives via HT1000 with RAID 0, 1, 10 support 6. 1 PCI-Express (x8) OR 64-bit 133MHz Full-height / length PCI-X Slot 7. 1 PCI-Express (x8) OR 64-bit 100MHz Low-Profile PCI-X Slot 8. ATI RageXL 8MB Graphics & VGA port 9. 1U IPMI 2.0 Support with optional 3rd LAN

Key Features

1. Single AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link

2. ServerWorks HT2000 /
ServerWorks HT1000 Chipset

3. Up to 8GB DDR 400 SDRAM (or)
Up to 16GB DDR 333 SDRAM (or)
Up to 16GB DDR 266 SDRAM

4. Dual-port Gigabit ServerWorks HT2000
LAN / Ethernet Controller

5. Up to 4 SATA drives via HT1000 with
RAID 0, 1, 10 support

6. 1 PCI-Express (x8) OR 64-bit 133MHz
Full-height / length PCI-X Slot

7. 1 PCI-Express (x8) OR
64-bit 100MHz Low-Profile PCI-X Slot

8. ATI RageXL 8MB Graphics & VGA port

9. 1U IPMI 2.0 Support
with optional 3rd LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8SSP-i
Product Name H8SSP-i
Unlock Full Specs
to access all available technical data

Similar Products

10th Gen Intel® Core™ Processor LGA1200 - AIMB-287FL-00A2E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 10th generation Core™ I processor/Pentium®/Celeron® (LGA1200)
Chipset INTEL; Intel H420E
Processor Speed 1.8 to 3.8 GHz
View Details
 - IPC-MP472R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron
Chipset INTEL
Processor Speed 0.6000 to 1 GHz
View Details
PDSLE - PDSLE - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details
Mini-ITX Pentium M Socket 478 Industrial Motherboard - CEX-i7435 - Computer Express L.L.C.
Specs
Processor / CPU Socket 478 for Intel Pentium M/Celeron M
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details