Supermicro Computer, Inc. X6DAi-G2 X6DAi-G2

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. 2x SATA Ports via ICH5R SATA Controller 6. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound 8. Fan Speed Control
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. 2x SATA Ports via ICH5R SATA Controller 6. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound 8. Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DAi-G2 - X6DAi-G2 - Supermicro Computer, Inc.
San Jose, CA, USA
X6DAi-G2
X6DAi-G2
X6DAi-G2 X6DAi-G2
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. 2x SATA Ports via ICH5R SATA Controller 6. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound 8. Fan Speed Control

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7525 Chipset

3. Up to 16GB DDR2 400 SDRAM

4. Intel® 82546GB Dual-port Gigabit
Ethernet Controller

5. 2x SATA Ports via ICH5R
SATA Controller

6. 1 (x16) & 1 (x4) PCI-Express,
1x 64-bit 133MHz PCI-X,
2x 64-bit 100MHz PCI-X,
1x 32-bit 33MHz PCI

7. AC'97 Audio, 6-Channel Sound

8. Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DAi-G2
Product Name X6DAi-G2
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP587R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.6 GHz
View Details
 - H8DCL-iF - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details
Intel Pentium M Socket 478 3.5
Specs
Processor / CPU Socket 478 for Intel Pentium M/Celeron M
Chipset INTEL
Bus / Standard PCI
View Details