Supermicro Computer, Inc. H8SSP-8

Description
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT2000 / HT1000 Chipset 3. Up to 8GB DDR 400 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 16GB DDR 266 SDRAM 4. Dual-port Gigabit ServerWorks HT2000 LAN/Ethernet Controller 5. 2-Channel Ultra320 SCSI with AIC7902 and Zero Channel RAID support 6. 1 PCI-Express (x8) OR 64-bit 133MHz Full-height / length PCI-X Slot 7. 1 PCI-Express (x8) OR 64-bit 100MHz Low-Profile PCI-X Slot 8. ATI RageXL 8MB Graphics & VGA port 9. 1U IPMI 2.0 Support with 3rd LAN
Datasheet
Description
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT2000 / HT1000 Chipset 3. Up to 8GB DDR 400 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 16GB DDR 266 SDRAM 4. Dual-port Gigabit ServerWorks HT2000 LAN/Ethernet Controller 5. 2-Channel Ultra320 SCSI with AIC7902 and Zero Channel RAID support 6. 1 PCI-Express (x8) OR 64-bit 133MHz Full-height / length PCI-X Slot 7. 1 PCI-Express (x8) OR 64-bit 100MHz Low-Profile PCI-X Slot 8. ATI RageXL 8MB Graphics & VGA port 9. 1U IPMI 2.0 Support with 3rd LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. ServerWorks HT2000 / HT1000 Chipset 3. Up to 8GB DDR 400 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 16GB DDR 266 SDRAM 4. Dual-port Gigabit ServerWorks HT2000 LAN/Ethernet Controller 5. 2-Channel Ultra320 SCSI with AIC7902 and Zero Channel RAID support 6. 1 PCI-Express (x8) OR 64-bit 133MHz Full-height / length PCI-X Slot 7. 1 PCI-Express (x8) OR 64-bit 100MHz Low-Profile PCI-X Slot 8. ATI RageXL 8MB Graphics & VGA port 9. 1U IPMI 2.0 Support with 3rd LAN

Key Features

1. Single AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link

2. ServerWorks HT2000 / HT1000 Chipset

3. Up to 8GB DDR 400 SDRAM (or)
Up to 16GB DDR 333 SDRAM (or)
Up to 16GB DDR 266 SDRAM

4. Dual-port Gigabit ServerWorks HT2000
LAN/Ethernet Controller

5. 2-Channel Ultra320 SCSI with AIC7902
and Zero Channel RAID support

6. 1 PCI-Express (x8) OR 64-bit 133MHz
Full-height / length PCI-X Slot

7. 1 PCI-Express (x8) OR 64-bit 100MHz
Low-Profile PCI-X Slot

8. ATI RageXL 8MB Graphics & VGA port

9. 1U IPMI 2.0 Support with 3rd LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8SSP-8
Unlock Full Specs
to access all available technical data

Similar Products

Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 - AIMB-279QF-EDB1U - Advantech
Specs
Processor / CPU Intel® 12/13/14th Gen Core™ I Processor
Chipset Q670E
Processor Speed ? to 3.8 GHz
View Details
 - IPC-MP742 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
Chipset INTEL
Processor Speed 1.8 to 3.3 GHz
View Details
Embedded Motherboard With Onboard Intel Atom N270 Processor - EMB-9459T Rev. A2.0 - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Form Factor MiniATX
View Details
Intel Core Duo/Core 2 Duo/Celeron M 3.5
Specs
Processor / CPU Intel® Core™2 Duo; Intel® Core 2 Duo / Celeron®
Chipset INTEL
Bus / Standard PCI
View Details