Supermicro Computer, Inc. H8DCL-6F

Description
Key Features 1. Dual AMD Opteron™ 4000 Series processors (Socket C32) 8/6/4-Core ready; HT3.0 Link support 2. AMD SR5690 + SP5100 Chipset 3. Up to 128GB of DDR3 Registered ECC 1600/1333/1066 or 32GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 8 DIMMs 4. Dual Intel® 82574 Gigabit Ethernet Controller 5. LSI 2008 8-Port 6 Gbps SAS Controller RAID 0, 1, 10; RAID 5 optional 6. 6x SATA (3.0 Gb/s) ports via AMD SP5100 controller, RAID 0, 1, 10 7. 1/3/1/1 PCI-E 2.0 x8 in x16/x8/x4 in x8/PCI expansion slot 8. Integrated Matrox G200eW Graphics 9. Integrated IPMI 2.0 with Dedicated LAN
Datasheet
Description
Key Features 1. Dual AMD Opteron™ 4000 Series processors (Socket C32) 8/6/4-Core ready; HT3.0 Link support 2. AMD SR5690 + SP5100 Chipset 3. Up to 128GB of DDR3 Registered ECC 1600/1333/1066 or 32GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 8 DIMMs 4. Dual Intel® 82574 Gigabit Ethernet Controller 5. LSI 2008 8-Port 6 Gbps SAS Controller RAID 0, 1, 10; RAID 5 optional 6. 6x SATA (3.0 Gb/s) ports via AMD SP5100 controller, RAID 0, 1, 10 7. 1/3/1/1 PCI-E 2.0 x8 in x16/x8/x4 in x8/PCI expansion slot 8. Integrated Matrox G200eW Graphics 9. Integrated IPMI 2.0 with Dedicated LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual AMD Opteron™ 4000 Series processors (Socket C32) 8/6/4-Core ready; HT3.0 Link support 2. AMD SR5690 + SP5100 Chipset 3. Up to 128GB of DDR3 Registered ECC 1600/1333/1066 or 32GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 8 DIMMs 4. Dual Intel® 82574 Gigabit Ethernet Controller 5. LSI 2008 8-Port 6 Gbps SAS Controller RAID 0, 1, 10; RAID 5 optional 6. 6x SATA (3.0 Gb/s) ports via AMD SP5100 controller, RAID 0, 1, 10 7. 1/3/1/1 PCI-E 2.0 x8 in x16/x8/x4 in x8/PCI expansion slot 8. Integrated Matrox G200eW Graphics 9. Integrated IPMI 2.0 with Dedicated LAN

Key Features

1. Dual AMD Opteron™ 4000 Series
processors (Socket C32) 8/6/4-Core
ready; HT3.0 Link support

2. AMD SR5690 + SP5100 Chipset

3. Up to 128GB of DDR3 Registered ECC
1600/1333/1066 or 32GB of DDR3
Unbuffered ECC/non-ECC SDRAM in
8 DIMMs

4. Dual Intel® 82574 Gigabit Ethernet
Controller

5. LSI 2008 8-Port 6 Gbps SAS
Controller RAID 0, 1, 10; RAID 5
optional

6. 6x SATA (3.0 Gb/s) ports via
AMD SP5100 controller, RAID 0, 1, 10

7. 1/3/1/1 PCI-E 2.0 x8 in x16/x8/x4
in x8/PCI expansion slot

8. Integrated Matrox G200eW Graphics

9. Integrated IPMI 2.0 with Dedicated
LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8DCL-6F
Unlock Full Specs
to access all available technical data

Similar Products

STPC Atlas 133MHz 486 CPU PC/104 Board with CRT/LCD and LAN - CEX-s416 - Computer Express L.L.C.
Specs
Processor / CPU STPC Atlas CPU 133MHz
Chipset STPC Atlas + Winbond W83977
Bus / Standard PC/104
View Details
 - IPC-MP822 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.66 to 1.8 GHz
View Details