Supermicro Computer, Inc. H8SSL H8SSL-R10

Description
Best Single Opteron CPU Solution • Most Cost Effective Dual Core Workstation • High-End A+ ServerBoard with SATA RAID Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 800 MHz HyperTransport Link 2. ServerWorks HT1000 Chipset 3. Up to 4 GB DDR 400/333 SDRAM 4. Dual-port Broadcom BCM5704C Gigabit LAN / Ethernet Controller 5. Up to 4 SATA drives via HT1000 with SATA RAID 0, 1, 10 6. 1x 64-bit PCI-X 133MHz 2x 32-bit PCI 33MHz 7. ATI RageXL 8MB Graphics & VGA port 8. IPMI 2.0
Datasheet
Description
Best Single Opteron CPU Solution • Most Cost Effective Dual Core Workstation • High-End A+ ServerBoard with SATA RAID Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 800 MHz HyperTransport Link 2. ServerWorks HT1000 Chipset 3. Up to 4 GB DDR 400/333 SDRAM 4. Dual-port Broadcom BCM5704C Gigabit LAN / Ethernet Controller 5. Up to 4 SATA drives via HT1000 with SATA RAID 0, 1, 10 6. 1x 64-bit PCI-X 133MHz 2x 32-bit PCI 33MHz 7. ATI RageXL 8MB Graphics & VGA port 8. IPMI 2.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Best Single Opteron CPU Solution • Most Cost Effective Dual Core Workstation • High-End A+ ServerBoard with SATA RAID Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 800 MHz HyperTransport Link 2. ServerWorks HT1000 Chipset 3. Up to 4 GB DDR 400/333 SDRAM 4. Dual-port Broadcom BCM5704C Gigabit LAN / Ethernet Controller 5. Up to 4 SATA drives via HT1000 with SATA RAID 0, 1, 10 6. 1x 64-bit PCI-X 133MHz 2x 32-bit PCI 33MHz 7. ATI RageXL 8MB Graphics & VGA port 8. IPMI 2.0
Best Single Opteron CPU Solution
• Most Cost Effective Dual Core Workstation
• High-End A+ ServerBoard with SATA RAID

Key Features

1. Single AMD® Opteron™ Support,
(Dual Core Ready)
800 MHz HyperTransport Link

2. ServerWorks HT1000 Chipset

3. Up to 4 GB DDR 400/333 SDRAM

4. Dual-port Broadcom BCM5704C Gigabit
LAN / Ethernet Controller

5. Up to 4 SATA drives via HT1000
with SATA RAID 0, 1, 10

6. 1x 64-bit PCI-X 133MHz
2x 32-bit PCI 33MHz

7. ATI RageXL 8MB Graphics & VGA port

8. IPMI 2.0

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8SSL-R10
Product Name H8SSL
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX Motherboard 10th Gen Intel® Xeon® Processor LGA1200 - AIMB-587QG2-00A1E - Advantech
Specs
Chipset INTEL; Intel Q470E
Form Factor MicroATX
Power Connectors ATX
View Details
VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
 - EMB-LN9T - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI
View Details
 - H8DCL-i - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details