Advantech Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 AIMB-279QF-EDB1

Description
Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 Intel® Core™ Desktop Processors 12/13/14th Gen and Series 2 Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Super Speed I/O: PCIe x16 Gen4 (16GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 LVDS Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 2 SATA 12-24V DCin Power Input via ATX 8pin+5VSB pin header Windows 11 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn
Request a Quote Datasheet
Description
Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 Intel® Core™ Desktop Processors 12/13/14th Gen and Series 2 Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Super Speed I/O: PCIe x16 Gen4 (16GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 LVDS Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 2 SATA 12-24V DCin Power Input via ATX 8pin+5VSB pin header Windows 11 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 - AIMB-279QF-EDB1 - Advantech
Cincinnati, OH, United States
Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700
AIMB-279QF-EDB1
Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 AIMB-279QF-EDB1
Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 Intel® Core™ Desktop Processors 12/13/14th Gen and Series 2 Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs Super Speed I/O: PCIe x16 Gen4 (16GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 LVDS Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 2 SATA 12-24V DCin Power Input via ATX 8pin+5VSB pin header Windows 11 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn

Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700

  • Intel® Core™ Desktop Processors 12/13/14th Gen and Series 2
  • Dual channel DDR5 5600MHz, max. 96GB with two SODIMMs
  • Super Speed I/O: PCIe x16 Gen4 (16GT/s), USB3.2 Gen2 (10Gbps), 2.5GbE
  • Quad independent 4K displays with 2 DP1.4, 1 HDMI, and 1 LVDS
  • Rich expansion: M.2 M key for NVMe SSD, M.2 E key for wireless, 2 SATA
  • 12-24V DCin Power Input via ATX 8pin+5VSB pin header
  • Windows 11 LTSC & Ubuntu 22.04 LTS; SUSI API and WISE-DeviceOn
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computer Motherboards
Product Number AIMB-279QF-EDB1
Product Name Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700
Processor / CPU Intel® Core™ 12/13/14th Gen and Series 2 Processors
Unlock Full Specs
to access all available technical data

Similar Products

Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 - AIMB-279QF-LDB1 - Advantech
Specs
Processor / CPU Intel® Core™ 12/13/14th Gen and Series 2 Processors
Chipset Q670E
Processor Speed ? to 3.8 GHz
View Details
Micro-ATX Motherboard 12th/13th/14th Gen Intel® Core™ Processor LGA1700 - AIMB-508HL-0AA1 - Advantech
Specs
Processor / CPU Intel® 12/13/14th Gen Core™ I Processor
Chipset H610E
Power Connectors ATX
View Details
Intel Atom™ Processors, Celeron™ Processors, and Pentium™ Processors based on the Bay Trail platform - AIMB-215U-S6B3 - Advantech
Specs
Processor / CPU Intel Celeron; Intel® Celeron® N2807
Power Connectors ATX
Processor Speed 2 GHz
View Details