Supermicro Computer, Inc. H8SCM H8SCM-F

Description
Key Features 1. Single AMD Opteron™ 4000 Series processor (C32) 8/6/4-Core ready 2. AMD SR5650 / SP5100 Chipset 3. Up to 64GB DDR3 Registered ECC or 16GB DDR3 Unb. ECC/non-ECC 1600/1333/1066 SDRAM in 4 DIMMs 4. Two Intel® 82574L controllers, Two single-port Gigabit Ethernet 5. 6x SATA2 3.0 Gbps Ports via AMD SP5100 controller, RAID 0, 1, 10 6. 1/1/1/1 PCI-E 2.0 x8 in x16/x8/x4 in x8/PCI 7. Integrated Matrox G200eW Graphics 8. Integrated IPMI 2.0 + KVM with dedicated LAN 9. 7x USB 2.0 ports (2x rear / 2x header - 4 ports / 1x Type-A)
Datasheet
Description
Key Features 1. Single AMD Opteron™ 4000 Series processor (C32) 8/6/4-Core ready 2. AMD SR5650 / SP5100 Chipset 3. Up to 64GB DDR3 Registered ECC or 16GB DDR3 Unb. ECC/non-ECC 1600/1333/1066 SDRAM in 4 DIMMs 4. Two Intel® 82574L controllers, Two single-port Gigabit Ethernet 5. 6x SATA2 3.0 Gbps Ports via AMD SP5100 controller, RAID 0, 1, 10 6. 1/1/1/1 PCI-E 2.0 x8 in x16/x8/x4 in x8/PCI 7. Integrated Matrox G200eW Graphics 8. Integrated IPMI 2.0 + KVM with dedicated LAN 9. 7x USB 2.0 ports (2x rear / 2x header - 4 ports / 1x Type-A)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H8SCM H8SCM-F
Key Features 1. Single AMD Opteron™ 4000 Series processor (C32) 8/6/4-Core ready 2. AMD SR5650 / SP5100 Chipset 3. Up to 64GB DDR3 Registered ECC or 16GB DDR3 Unb. ECC/non-ECC 1600/1333/1066 SDRAM in 4 DIMMs 4. Two Intel® 82574L controllers, Two single-port Gigabit Ethernet 5. 6x SATA2 3.0 Gbps Ports via AMD SP5100 controller, RAID 0, 1, 10 6. 1/1/1/1 PCI-E 2.0 x8 in x16/x8/x4 in x8/PCI 7. Integrated Matrox G200eW Graphics 8. Integrated IPMI 2.0 + KVM with dedicated LAN 9. 7x USB 2.0 ports (2x rear / 2x header - 4 ports / 1x Type-A)

Key Features

1. Single AMD Opteron™ 4000 Series
processor (C32) 8/6/4-Core ready

2. AMD SR5650 / SP5100 Chipset

3. Up to 64GB DDR3 Registered ECC
or 16GB DDR3 Unb. ECC/non-ECC
1600/1333/1066 SDRAM in 4 DIMMs

4. Two Intel® 82574L controllers,
Two single-port Gigabit Ethernet

5. 6x SATA2 3.0 Gbps Ports via
AMD SP5100 controller, RAID 0, 1, 10

6. 1/1/1/1 PCI-E 2.0 x8 in x16/x8/x4
in x8/PCI

7. Integrated Matrox G200eW Graphics

8. Integrated IPMI 2.0 + KVM with
dedicated LAN

9. 7x USB 2.0 ports (2x rear / 2x header
- 4 ports / 1x Type-A)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8SCM-F
Product Name H8SCM
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-02A2E - Advantech
Specs
Processor / CPU AMD RyzenTM Embedded R2314 SoC with AMD Radeon™ Graphics
Power Connectors AT; ATX
Processor Speed 3.5 GHz
View Details
 - IMBI-Q45 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
Chipset INTEL
Bus / Standard PCI
View Details
C2SBX - C2SBX - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details
JNF81-T56N-LF Mini-ITX Motherboard with AMD eOntario (G-Series) T56N 1.6GHz Dual Core Processor and Hudson E1 Chipset featuring mSATA - 2808202 - Global American, Inc.
Specs
Processor / CPU AMD eOntario (G-Series) T56N 1.6GHz Dual Core APU
CPU Socket Embedded
Chipset AMD Chipset
View Details