Supermicro Computer, Inc. H8DGi H8DGi-F

Description
Key Features 1. Dual AMD Opteron™ 6000 series processors (Socket G34) 16/12/8-Core ready; HT3.0 Link support 2. Dual AMD SR5690 / SP5100 Chipset 3. Up to 256GB of DDR3 Registered ECC 1600/1333/1066 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs 3. 3.2GHz HyperTransport (HT3) Link 5. 3/1/2 PCI-E 2.0 x16/x8/x4 (in x8) expansion slots 6. 6x SATA (3.0 Gb/s) ports + Intel 82576 dual-port Gigabit Ethernet LAN 7. Integrated IPMI 2.0 + KVM with dedicated LAN 8. Matrox G200eW Graphics 9. 8x USB 2.0 ports (2x rear, 4x header, 2x Type A) 10. 8x 4-pin PWM Fan & Speed control 11. 12" x 13", 2U, 3U, 4U and above Server; E-ATX form factor
Datasheet
Description
Key Features 1. Dual AMD Opteron™ 6000 series processors (Socket G34) 16/12/8-Core ready; HT3.0 Link support 2. Dual AMD SR5690 / SP5100 Chipset 3. Up to 256GB of DDR3 Registered ECC 1600/1333/1066 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs 3. 3.2GHz HyperTransport (HT3) Link 5. 3/1/2 PCI-E 2.0 x16/x8/x4 (in x8) expansion slots 6. 6x SATA (3.0 Gb/s) ports + Intel 82576 dual-port Gigabit Ethernet LAN 7. Integrated IPMI 2.0 + KVM with dedicated LAN 8. Matrox G200eW Graphics 9. 8x USB 2.0 ports (2x rear, 4x header, 2x Type A) 10. 8x 4-pin PWM Fan & Speed control 11. 12" x 13", 2U, 3U, 4U and above Server; E-ATX form factor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H8DGi H8DGi-F
Key Features 1. Dual AMD Opteron™ 6000 series processors (Socket G34) 16/12/8-Core ready; HT3.0 Link support 2. Dual AMD SR5690 / SP5100 Chipset 3. Up to 256GB of DDR3 Registered ECC 1600/1333/1066 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs 3. 3.2GHz HyperTransport (HT3) Link 5. 3/1/2 PCI-E 2.0 x16/x8/x4 (in x8) expansion slots 6. 6x SATA (3.0 Gb/s) ports + Intel 82576 dual-port Gigabit Ethernet LAN 7. Integrated IPMI 2.0 + KVM with dedicated LAN 8. Matrox G200eW Graphics 9. 8x USB 2.0 ports (2x rear, 4x header, 2x Type A) 10. 8x 4-pin PWM Fan & Speed control 11. 12" x 13", 2U, 3U, 4U and above Server; E-ATX form factor

Key Features

1. Dual AMD Opteron™ 6000 series
processors (Socket G34) 16/12/8-Core
ready; HT3.0 Link support

2. Dual AMD SR5690 / SP5100 Chipset

3. Up to 256GB of DDR3 Registered ECC
1600/1333/1066 or 64GB of DDR3
Unbuffered ECC/non-ECC SDRAM in 16
DIMMs

3. 3.2GHz HyperTransport (HT3) Link

5. 3/1/2 PCI-E 2.0 x16/x8/x4 (in x8)
expansion slots

6. 6x SATA (3.0 Gb/s) ports + Intel 82576
dual-port Gigabit Ethernet LAN

7. Integrated IPMI 2.0 + KVM with dedicated LAN

8. Matrox G200eW Graphics

9. 8x USB 2.0 ports (2x rear, 4x header,
2x Type A)

10. 8x 4-pin PWM Fan & Speed control

11. 12" x 13", 2U, 3U, 4U and above Server;
E-ATX form factor

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8DGi-F
Product Name H8DGi
Unlock Full Specs
to access all available technical data

Similar Products

Mini-ITX Intel Atom 230 Industrial Motherboard - CEX-i2301 - Computer Express L.L.C.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI
View Details
 - BP-206SP-P4 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Form Factor ATX
Power Connectors ATX
PCI 4
View Details
H8DCT - H8DCT-IBQF - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details