Supermicro Computer, Inc. H8DCR-i H8DCR-i

Description
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. nVidia® nForce Pro 2200 (CK804) / AMD 8132 Chipset 3. Up to 16GB DDR400 SDRAM (or) Up to 32GB DDR333 SDRAM (or) Up to 32GB DDR266 SDRAM 4. Two BCM5721 Gigabit LAN / Ethernet Controllers 5. 1 64-bit PCI-X 133MHz, 1 64-bit PCI-X 100MHz, 2 (x8) PCI-Express 6. ATI Rage XL 8MB Graphics 7. 5 Fan support with Speed Control 8. 1UIPMI 2.0
Datasheet
Description
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. nVidia® nForce Pro 2200 (CK804) / AMD 8132 Chipset 3. Up to 16GB DDR400 SDRAM (or) Up to 32GB DDR333 SDRAM (or) Up to 32GB DDR266 SDRAM 4. Two BCM5721 Gigabit LAN / Ethernet Controllers 5. 1 64-bit PCI-X 133MHz, 1 64-bit PCI-X 100MHz, 2 (x8) PCI-Express 6. ATI Rage XL 8MB Graphics 7. 5 Fan support with Speed Control 8. 1UIPMI 2.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H8DCR-i - H8DCR-i - Supermicro Computer, Inc.
San Jose, CA, USA
H8DCR-i
H8DCR-i
H8DCR-i H8DCR-i
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. nVidia® nForce Pro 2200 (CK804) / AMD 8132 Chipset 3. Up to 16GB DDR400 SDRAM (or) Up to 32GB DDR333 SDRAM (or) Up to 32GB DDR266 SDRAM 4. Two BCM5721 Gigabit LAN / Ethernet Controllers 5. 1 64-bit PCI-X 133MHz, 1 64-bit PCI-X 100MHz, 2 (x8) PCI-Express 6. ATI Rage XL 8MB Graphics 7. 5 Fan support with Speed Control 8. 1UIPMI 2.0

Key Features

1. Dual AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link

2. nVidia® nForce Pro 2200 (CK804) /
AMD 8132 Chipset

3. Up to 16GB DDR400 SDRAM (or)
Up to 32GB DDR333 SDRAM (or)
Up to 32GB DDR266 SDRAM

4. Two BCM5721 Gigabit
LAN / Ethernet Controllers

5. 1 64-bit PCI-X 133MHz,
1 64-bit PCI-X 100MHz,
2 (x8) PCI-Express

6. ATI Rage XL 8MB Graphics

7. 5 Fan support with Speed Control

8. 1UIPMI 2.0

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8DCR-i
Product Name H8DCR-i
Unlock Full Specs
to access all available technical data

Similar Products

 - EMB-9459T A2.0 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details
X6DA8-G2 - X6DA8-G2 - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details
HE-760GED Half-size PCI SBC with Embedded Fanless EDEN 800 MHz CPU - 3301700 - Global American, Inc.
Specs
Processor / CPU Embedded FANLESS VIA EDEN 800 MHz CPU, FSB 133 MHz
CPU Socket Embedded
Chipset VIA
View Details