Supermicro Computer, Inc. X6DA8-G2 X6DA8-G2

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 8. Zero Channel RAID Support 9. AC'97 Audio, 6-Channel Sound
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 8. Zero Channel RAID Support 9. AC'97 Audio, 6-Channel Sound
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DA8-G2 - X6DA8-G2 - Supermicro Computer, Inc.
San Jose, CA, USA
X6DA8-G2
X6DA8-G2
X6DA8-G2 X6DA8-G2
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 8. Zero Channel RAID Support 9. AC'97 Audio, 6-Channel Sound

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7525 (Tumwater) Chipset

3. Up to 16GB DDR2 400 SDRAM

4. Intel® 82546GB Dual-port Gigabit
Ethernet Controller

5. Adaptec AIC-7902 Dual Channel
Ultra320 SCSI

6. 2x SATA Ports via ICH5R
SATA Controller

7. 1 (x16) & 1 (x4) PCI-Express,
1x 64-bit 133MHz PCI-X,
2x 64-bit 100MHz PCI-X,
1x 32-bit 33MHz PCI

8. Zero Channel RAID Support

9. AC'97 Audio, 6-Channel Sound

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DA8-G2
Product Name X6DA8-G2
Unlock Full Specs
to access all available technical data

Similar Products

 - EPIC-5536 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Memory 1 GB
View Details
NC85-E350-LF Mini-ITX Motherboard with AMD Brazos Zacate E350 1.6GHz Dual Core Processor and Hudson D1 Chipset - 2808201 - Global American, Inc.
Specs
Processor / CPU AMD Brazos Zacate E350 1.6GHz Dual Core Processor
CPU Socket Embedded
Chipset AMD Chipset
View Details