Supermicro Computer, Inc. H8DAR-8 H8DAR-8

Description
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. AMD® 8131 PCI-X Tunnel / AMD 8111 I/O Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit LAN/Ethernet Controller 5. 2-Channel Ultra320 SCSI with So-DIMM Zero Channel RAID support 6. 1x 64-bit 100MHz PCI-X 7. ATI RageXL 8MB Graphics 8. 1U IPMI 2.0 Support
Datasheet
Description
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. AMD® 8131 PCI-X Tunnel / AMD 8111 I/O Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit LAN/Ethernet Controller 5. 2-Channel Ultra320 SCSI with So-DIMM Zero Channel RAID support 6. 1x 64-bit 100MHz PCI-X 7. ATI RageXL 8MB Graphics 8. 1U IPMI 2.0 Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H8DAR-8 - H8DAR-8 - Supermicro Computer, Inc.
San Jose, CA, USA
H8DAR-8
H8DAR-8
H8DAR-8 H8DAR-8
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. AMD® 8131 PCI-X Tunnel / AMD 8111 I/O Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit LAN/Ethernet Controller 5. 2-Channel Ultra320 SCSI with So-DIMM Zero Channel RAID support 6. 1x 64-bit 100MHz PCI-X 7. ATI RageXL 8MB Graphics 8. 1U IPMI 2.0 Support

Key Features

1. Dual AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link

2. AMD® 8131 PCI-X Tunnel /
AMD 8111 I/O Chipset

3. Up to 16GB DDR 400 SDRAM (or)
Up to 32GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

4. Dual-port Gigabit
LAN/Ethernet Controller

5. 2-Channel Ultra320 SCSI with
So-DIMM Zero Channel RAID support

6. 1x 64-bit 100MHz PCI-X

7. ATI RageXL 8MB Graphics

8. 1U IPMI 2.0 Support

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8DAR-8
Product Name H8DAR-8
Unlock Full Specs
to access all available technical data

Similar Products

Mini-ITX 12th/13th/14th Gen & and Series 2 Intel® Core™ Processor LGA1700 - AIMB-279QF-EDB1 - Advantech
Specs
Processor / CPU Intel® Core™ 12/13/14th Gen and Series 2 Processors
Chipset Q670E
Processor Speed ? to 3.8 GHz
View Details
 - IPC-MP532R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details
Industrial ATX Motherboard - RUBY-9911VG2A - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® Core™2 Duo; Intel® Core™2 Quad
CPU Socket LGA Socket
Chipset INTEL
View Details