Supermicro Computer, Inc. C2SEA C2SEA

Description
Key Features 1. Intel® Core™ 2 Extreme, Quad and Duo processors in LGA775 Package (FSB 1333/1066/800) 2. Intel® G45 + ICH10 Chipset 3. Up to 8GB dual channel unbuffered, non-ECC DDR3 1333/1066/800 SDRAM 4. Realtek RTL8111C Gigabit Ethernet Controller 5. Built-in SATA2 Controller 6x SATA (3Gbps) 6. 1 (x16) PCI-Express 2.0, 1 (x4) PCI-Express (using x16 slot), 1 (x1) PCI-Express, 2x 32-bit PCI slots 7. High Definition Multimedia Interface (HDMI) 8. Realtek ALC888 HD 7.1 Channel Audio 9. Total 12 USB 2.0 ports 6 rear + 2 on-board + 4 headers 10. 2 IEEE 1394a headers
Description
Key Features 1. Intel® Core™ 2 Extreme, Quad and Duo processors in LGA775 Package (FSB 1333/1066/800) 2. Intel® G45 + ICH10 Chipset 3. Up to 8GB dual channel unbuffered, non-ECC DDR3 1333/1066/800 SDRAM 4. Realtek RTL8111C Gigabit Ethernet Controller 5. Built-in SATA2 Controller 6x SATA (3Gbps) 6. 1 (x16) PCI-Express 2.0, 1 (x4) PCI-Express (using x16 slot), 1 (x1) PCI-Express, 2x 32-bit PCI slots 7. High Definition Multimedia Interface (HDMI) 8. Realtek ALC888 HD 7.1 Channel Audio 9. Total 12 USB 2.0 ports 6 rear + 2 on-board + 4 headers 10. 2 IEEE 1394a headers
Datasheet
Datasheet Summary
Powered by GS/AI

The C2SEA motherboard from Supermicro Computer, Inc. supports Intel® Core,Ñ¢ 2 Extreme, Quad, and Duo processors in an LGA775 package, with a front-side bus speed of 1333/1066/800 MHz. It features the Intel® G45 + ICH10 chipset and can accommodate up to 8GB of dual-channel unbuffered, non-ECC DDR3 SDRAM at speeds of 1333/1066/800 MHz. The motherboard includes a Realtek RTL8111C Gigabit Ethernet controller, a built-in SATA2 controller with six SATA ports (3Gbps), and multiple expansion slots including one x16 PCI-Express 2.0, one x4 PCI-Express, one x1 PCI-Express, and two 32-bit PCI slots. Additionally, it offers HDMI output, Realtek ALC888 HD 7.1 channel audio, and a total of 12 USB 2.0 ports (six rear, two onboard, and four headers), along with two IEEE 1394a headers. This product is designed for installation and servicing by professional technicians.

Datasheet Summary
Powered by GS/AI

The C2SEA motherboard from Supermicro Computer, Inc. supports Intel® Core,Ñ¢ 2 Extreme, Quad, and Duo processors in an LGA775 package, with a front-side bus speed of 1333/1066/800 MHz. It features the Intel® G45 + ICH10 chipset and can accommodate up to 8GB of dual-channel unbuffered, non-ECC DDR3 SDRAM at speeds of 1333/1066/800 MHz. The motherboard includes a Realtek RTL8111C Gigabit Ethernet controller, a built-in SATA2 controller with six SATA ports (3Gbps), and multiple expansion slots including one x16 PCI-Express 2.0, one x4 PCI-Express, one x1 PCI-Express, and two 32-bit PCI slots. Additionally, it offers HDMI output, Realtek ALC888 HD 7.1 channel audio, and a total of 12 USB 2.0 ports (six rear, two onboard, and four headers), along with two IEEE 1394a headers. This product is designed for installation and servicing by professional technicians.

Suppliers

Company
Product
Description
Supplier Links
C2SEA - C2SEA - Supermicro Computer, Inc.
San Jose, CA, USA
C2SEA
C2SEA
C2SEA C2SEA
Key Features 1. Intel® Core™ 2 Extreme, Quad and Duo processors in LGA775 Package (FSB 1333/1066/800) 2. Intel® G45 + ICH10 Chipset 3. Up to 8GB dual channel unbuffered, non-ECC DDR3 1333/1066/800 SDRAM 4. Realtek RTL8111C Gigabit Ethernet Controller 5. Built-in SATA2 Controller 6x SATA (3Gbps) 6. 1 (x16) PCI-Express 2.0, 1 (x4) PCI-Express (using x16 slot), 1 (x1) PCI-Express, 2x 32-bit PCI slots 7. High Definition Multimedia Interface (HDMI) 8. Realtek ALC888 HD 7.1 Channel Audio 9. Total 12 USB 2.0 ports 6 rear + 2 on-board + 4 headers 10. 2 IEEE 1394a headers

Key Features

1. Intel® Core™ 2 Extreme, Quad and Duo
processors in LGA775 Package
(FSB 1333/1066/800)

2. Intel® G45 + ICH10 Chipset

3. Up to 8GB dual channel unbuffered,
non-ECC DDR3 1333/1066/800 SDRAM

4. Realtek RTL8111C Gigabit Ethernet
Controller

5. Built-in SATA2 Controller
6x SATA (3Gbps)

6. 1 (x16) PCI-Express 2.0,
1 (x4) PCI-Express (using x16 slot),
1 (x1) PCI-Express,
2x 32-bit PCI slots

7. High Definition Multimedia Interface (HDMI)

8. Realtek ALC888 HD 7.1 Channel Audio

9. Total 12 USB 2.0 ports
6 rear + 2 on-board + 4 headers

10. 2 IEEE 1394a headers

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number C2SEA
Product Name C2SEA
Unlock Full Specs
to access all available technical data

Similar Products

 - GENE-QM57 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel Celeron; Intel® Core i7/ i5
Chipset INTEL
Bus / Standard Mini Card x 1, LPC
View Details