Supermicro Computer, Inc. SuperServer 7044H-TR / 7044H-TRB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333MHz SDRAM (or) Up to 32GB DDR 266MHz SDRAM 3. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 4. Dual Intel® 82541GI Gigabit Ethernet Controllers 5. Zero Channel RAID Support 6. 8 x 3.5" Hot-swap SATA Drive Bays 7. Triple-Redundant 760W power supply with I2C For Remote Management 8. Tower or Rackmount 9. 100% Cooling Redundancy
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333MHz SDRAM (or) Up to 32GB DDR 266MHz SDRAM 3. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 4. Dual Intel® 82541GI Gigabit Ethernet Controllers 5. Zero Channel RAID Support 6. 8 x 3.5" Hot-swap SATA Drive Bays 7. Triple-Redundant 760W power supply with I2C For Remote Management 8. Tower or Rackmount 9. 100% Cooling Redundancy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333MHz SDRAM (or) Up to 32GB DDR 266MHz SDRAM 3. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 4. Dual Intel® 82541GI Gigabit Ethernet Controllers 5. Zero Channel RAID Support 6. 8 x 3.5" Hot-swap SATA Drive Bays 7. Triple-Redundant 760W power supply with I2C For Remote Management 8. Tower or Rackmount 9. 100% Cooling Redundancy

Key Features

1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz

2. Up to 16GB DDR 333MHz SDRAM (or)
Up to 32GB DDR 266MHz SDRAM

3. 2 (x8) PCI-Express,
1x 64-bit 133MHz PCI-X,
2x 64-bit 100MHz PCI-X,
1x 32-bit 33MHz PCI

4. Dual Intel® 82541GI Gigabit
Ethernet Controllers

5. Zero Channel RAID Support

6. 8 x 3.5" Hot-swap SATA Drive
Bays

7. Triple-Redundant 760W power supply
with I2C For Remote Management

8. Tower or Rackmount

9. 100% Cooling Redundancy

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7044H-TR / 7044H-TRB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
2U 20
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
SuperWorkstation - 7043A-8R / 7043A-8RB - Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Desktop / Pedestal
View Details