Supermicro Computer, Inc. SuperWorkstation 7043A-8R / 7043A-8RB

Description
Key Features 1. Dual Intel® Xeon® Support up to 3.2 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 2x 64-bit, 2x 32-bit PCI-X expansion slots 4. 1x Intel® 82545EM Gigabit Ethernet Port 5. Zero Channel RAID Support 6. 7 x 3.5" hot-swap Ultra320/160 SCSI Drive Bays 7. Triple-Redundant 600W power supply
Datasheet
Description
Key Features 1. Dual Intel® Xeon® Support up to 3.2 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 2x 64-bit, 2x 32-bit PCI-X expansion slots 4. 1x Intel® 82545EM Gigabit Ethernet Port 5. Zero Channel RAID Support 6. 7 x 3.5" hot-swap Ultra320/160 SCSI Drive Bays 7. Triple-Redundant 600W power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7043A-8R / 7043A-8RB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7043A-8R / 7043A-8RB
SuperWorkstation 7043A-8R / 7043A-8RB
Key Features 1. Dual Intel® Xeon® Support up to 3.2 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 2x 64-bit, 2x 32-bit PCI-X expansion slots 4. 1x Intel® 82545EM Gigabit Ethernet Port 5. Zero Channel RAID Support 6. 7 x 3.5" hot-swap Ultra320/160 SCSI Drive Bays 7. Triple-Redundant 600W power supply

Key Features

1. Dual Intel® Xeon® Support up to 3.2 GHz

2. Up to 12GB DDR 266/200 SDRAM

3. 2x 64-bit, 2x 32-bit PCI-X expansion slots

4. 1x Intel® 82545EM Gigabit Ethernet Port

5. Zero Channel RAID Support

6. 7 x 3.5" hot-swap Ultra320/160 SCSI Drive Bays

7. Triple-Redundant 600W power supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7043A-8R / 7043A-8RB
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TF6420 | TwinCAT 3 Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
4U Intel® Xeon® Scalable GPU Server with 10x double-deck PCIe cards for large-scale AI training and HPC. - SKY-6420-R48A1 - Advantech
Specs
Server Type Network Server
Processor Type Dual Intel LGA 3647-P0 for Intel® Xeon® Scalable Series processor (up to 160W TDP)
View Details
SuperServer - 6022P-8 / 6022P-8B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details