Key Features
1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 667 / 1066 / 1333
MHz FSB
2. Up to 32GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)
3. 1 Universal I/O (UIO) Slot,
3 (x8) Full-height/length PCI-E,
2 (x4) Low-Profile PCI-E
1 Low-Profile 64-bit 133MHz PCI-X
Expansion Slots
4. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller
5. 8 x 3.5" Hot-swap Drives Trays
Customizable Storage
6. 700W High-efficiency Redundant
Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6025B-URV / 6025B-URB |
| Product Name | SuperServer |
| Server Type | Network Server |