Key Features
1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz
2. Up to 16GB DDR2-400 SDRAM
3. 6 Low-Profile Expansion Slots
2 (x8) PCI-Express,
1 x 64-bit 133MHz PCI-X,
2 x 64-bit 100MHz PCI-X,
1 x 32-bit PCI
4. 2 x Intel® 82541PI Single-port Gigabit
Ethernet Controllers
5. 6 x 3.5" Hot-swap SAS / SATA Drive Bays
6. 500W Redundant Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6024H-32R / 6024H-32RB |
| Product Name | SuperServer |
| Server Type | Network Server |