Key Features
1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 667 / 1066 / 1333
MHz FSB
2. Up to 32GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)
3. Left Universal slot supporting:
1 (x8) PCI-Express OR
1x 64-bit 133MHz PCI-X
4. Right Universal slot supporting:
1 (x4) PCI-Express, or
1x 64-bit 133MHz PCI-X
5. Left Auxiliary slot supporting:
1 (x8), PCI-Express
6. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller
7. 3 x 3.5" Hot-swap SATA Drive Bays
8. 700W High-efficiency Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6015X-TV / 6015X-TB |
| Product Name | SuperServer |
| Server Type | Network Server |