Key Features
1. Dual Intel® 64-bit Xeon® Support,
667 / 1066 / 1333MHz FSB
2. Up to 24GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)
3. 1x 64-bit 133MHz PCI-X OR 1x PCI-E
x8 Full-height / Half-length Slot
4. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller
5. 4x Hot-swap Drive Bays
6. 520W High-efficiency Power Supply
7. 2x Front Side USB 2.0 Ports
and 1x Front Sider Serial Port
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6015V-M3 / 6015V-M3B |
| Product Name | SuperServer |
| Server Type | Network Server |