Supermicro Computer, Inc. SuperServer 6015C-UB / 6015C-UV

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 (x8) PCI-Express 5. Intel® 82575EB Dual-port Gigabit Ethernet Controller w/ IOAT 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 560W High-efficiency Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 (x8) PCI-Express 5. Intel® 82575EB Dual-port Gigabit Ethernet Controller w/ IOAT 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 560W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 (x8) PCI-Express 5. Intel® 82575EB Dual-port Gigabit Ethernet Controller w/ IOAT 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 560W High-efficiency Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1333 / 1066 MHz FSB

3. Up to 48GB 667/533MHZ DDR2 ECC
Register SDRAM

3. Left Slot (Full-height / Full-length):
1 Universal I/O (UIO) AND
1 (x8) PCI-Express

4. Right Slot (Low-Profile):
1 (x8) PCI-Express

5. Intel® 82575EB Dual-port
Gigabit Ethernet Controller w/ IOAT

6. 4 x 3.5" Hot-swap SATA Drive Bays,
For Customizable Storage

7. 560W High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6015C-UB / 6015C-UV
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF2000 | TwinCAT 3 HMI Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Compact 2U edge server with dual AMD® EPYC™ 9005/9004 processors, optimized for virtualization, HCI, and edge analytics. - SKY-821E3-R12 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type AMD EPYC™ 9005/9004 processors
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Industrial Server (2) RS232/422/485 DB9 M (1) 10/100Mbps RJ45 - LES302A-KIT - Black Box
Specs
Server Type Network Server
Network Protocol Fast Ethernet
I/O Ports Serial
View Details