Key Features
1. Dual Intel® 64-bit Xeon® Support,
up to 3.60 GHz, 800 MHz FSB
2. Up to 8GB DDR-II 400MHz SDRAM
3. 1 x 64-bit 66MHz Full-height /
Ful-length PCI Slot
4. 2x Intel® 82541GI Gigabit
Ethernet Controllers
5. 2 x 3.5" SATA Hot-swap Drive Bays
6. 420W Power Supply
7. Slim CDROM Drive
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6014V-T2 / 6014V-T2B |
| Product Name | SuperServer |
| Server Type | Network Server |