Key Features
1. Dual Intel® 64-bit Xeon® Support,
up to 3.60 GHz, 800 MHz FSB
2. Up to 12GB DDR 333 SDRAM (or)
Up to 24GB DDR 266 SDRAM
3. 1 x 64-bit 133MHz Full-height /
Half-length PCI-X Slot
4. 2x Dual Intel® 82541GI Gigabit
Ethernet Controllers
5. 4 x 3.5" Ultra320 SCSI Hot-swap
Drive Bays
6. 420W Power Supply
7. 2x Front Side USB 2.0 Ports
and 1x Front Sider Serial Port
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6014V-M4 / 6014V-M4B |
| Product Name | SuperServer |
| Server Type | Network Server |