Supermicro Computer, Inc. A+ Server 2022G-URF4+

Description
Key Features 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 in 24 DIMMs 3. 1x UIO, 3x PCI-E 2.0 x8 4. 2x Intel 8257 (Dual-port Gb LAN) (4 ports) 5. 8x Hot-swap SAS/SATA Drive Bays 6. 920W 80Plus Platinum Level (94%+) High-efficiency Power Supply 7. Integrated IPMI 2.0 with Dedicated LAN
Datasheet
Description
Key Features 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 in 24 DIMMs 3. 1x UIO, 3x PCI-E 2.0 x8 4. 2x Intel 8257 (Dual-port Gb LAN) (4 ports) 5. 8x Hot-swap SAS/SATA Drive Bays 6. 920W 80Plus Platinum Level (94%+) High-efficiency Power Supply 7. Integrated IPMI 2.0 with Dedicated LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 2022G-URF4+ - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
2022G-URF4+
A+ Server 2022G-URF4+
Key Features 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 in 24 DIMMs 3. 1x UIO, 3x PCI-E 2.0 x8 4. 2x Intel 8257 (Dual-port Gb LAN) (4 ports) 5. 8x Hot-swap SAS/SATA Drive Bays 6. 920W 80Plus Platinum Level (94%+) High-efficiency Power Supply 7. Integrated IPMI 2.0 with Dedicated LAN

Key Features

1. Dual AMD Opteron™ 6000 Series
processors (Socket G34)
16/12/8-Core ready

2. Up to 256GB DDR3 Registered ECC
1600/1333/1066 in 24 DIMMs

3. 1x UIO, 3x PCI-E 2.0 x8

4. 2x Intel 8257 (Dual-port Gb LAN)
(4 ports)

5. 8x Hot-swap SAS/SATA Drive Bays

6. 920W 80Plus Platinum Level (94%+)
High-efficiency Power Supply

7. Integrated IPMI 2.0 with Dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2022G-URF4+
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. - ASMB-815-00A2 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
SuperServer - 6023L-8R / 6023L-8RB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details