Supermicro Computer, Inc. A+ Server 2021A-32R+F

Description
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. AMD SR5690/SP5100 Chipset PCI-E Gen2 3. 8x 3.5" Hot-swap SAS / SATA Drive Trays + 2x Fixed HDD Drive Bays 4. Up to 128GB Reg. ECC DDR2 800/667/533 SDRAM in 16 DIMM 5. 3x PCI-e 2.0 x8 (Two in x16) slots, 1x PCI-e 2.0 x4 (in x8) slot, 2x PCI-X 133/100 6. 8 Port LSI 1068E SAS Controller 7. Integrated IPMI 2.0 with KVM and Dedicated LAN 8. 720W Redundant High-efficiency 80 PLUS Gold Level Power Supply
Datasheet
Description
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. AMD SR5690/SP5100 Chipset PCI-E Gen2 3. 8x 3.5" Hot-swap SAS / SATA Drive Trays + 2x Fixed HDD Drive Bays 4. Up to 128GB Reg. ECC DDR2 800/667/533 SDRAM in 16 DIMM 5. 3x PCI-e 2.0 x8 (Two in x16) slots, 1x PCI-e 2.0 x4 (in x8) slot, 2x PCI-X 133/100 6. 8 Port LSI 1068E SAS Controller 7. Integrated IPMI 2.0 with KVM and Dedicated LAN 8. 720W Redundant High-efficiency 80 PLUS Gold Level Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 2021A-32R+F - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
2021A-32R+F
A+ Server 2021A-32R+F
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. AMD SR5690/SP5100 Chipset PCI-E Gen2 3. 8x 3.5" Hot-swap SAS / SATA Drive Trays + 2x Fixed HDD Drive Bays 4. Up to 128GB Reg. ECC DDR2 800/667/533 SDRAM in 16 DIMM 5. 3x PCI-e 2.0 x8 (Two in x16) slots, 1x PCI-e 2.0 x4 (in x8) slot, 2x PCI-X 133/100 6. 8 Port LSI 1068E SAS Controller 7. Integrated IPMI 2.0 with KVM and Dedicated LAN 8. 720W Redundant High-efficiency 80 PLUS Gold Level Power Supply

Key Features

1. Two Six-Core AMD Opteron™ 2000
Series (Socket F) processor support;
HT3.0 Link support

2. AMD SR5690/SP5100 Chipset
PCI-E Gen2

3. 8x 3.5" Hot-swap SAS / SATA Drive
Trays + 2x Fixed HDD Drive Bays

4. Up to 128GB Reg. ECC DDR2
800/667/533 SDRAM in 16 DIMM

5. 3x PCI-e 2.0 x8 (Two in x16) slots,
1x PCI-e 2.0 x4 (in x8) slot,
2x PCI-X 133/100

6. 8 Port LSI 1068E SAS Controller

7. Integrated IPMI 2.0 with KVM and
Dedicated LAN

8. 720W Redundant High-efficiency
80 PLUS Gold Level Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2021A-32R+F
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6350 | TwinCAT SMS/SMTP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
ATX server board for Intel® Xeon® W & 10th Gen Core with legacy PCI slots and IPMI for system integration, workstations, and remote servers. - ASMB-787G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (W-1270X/W-1290) and Gen Core™ (10th) series
View Details
SuperServer - 6026TT-D6IBQRF - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details