#32 (.116) dia. x 6" OAL solid carbide 4 flute, straight flute, tapered drill reamer with 1/2" flute length
Designed for Composite Material Applications.
| Superior Tool Service, Inc. | |
|---|---|
| Product Category | Reamers |
| Product Number | 640-1160-6 TDR |
| Product Name | #32 (.116) dia. x 6" OAL Carbide Tapered Drill Reamer |
| Reamer Type | Tapered Drill Reamer |
| Product Packaging | Individual Reamer |
| Reaming Application | General Purpose |
| Size Units | Wire Gauge |
| Designation | #32 |