#37 Carbide jobber length twist drill with tip ground for composite and straight shank
Designed for Composite Material Applications.
| Superior Tool Service, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 220-1040 #37 comp tip |
| Product Name | #37 Carbide Jobber Drill with Composite Tip |
| Product | Drill |
| Units | Wire Gauge |
| Drill Type | Twist; Jobber |
| Rotation | RightHand |
| Cutting Application | General Purpose; Composite Materials |