PG1
Description: The PG1 is the smallest single side gun. It can be fitted with a straight or 90-degree tip and has a built-in switch. Includes 3″ long, 3/8” diameter (Part #s: EL PG Threaded) electrode.
Shank:
Cables: 1 AWG
Electrodes: 3″ long, 3/8” diameter (Part #s: EL PG Threaded)
Weight: 4.5/2.04
Dimensions: 9.5” X 1”
Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders
Common Application: Any single side welding application
| Sunstone Engineering | |
|---|---|
| Product Category | Styli and Probes |
| Product Name | Poke Single Probe Hand Piece – PG1 |